ILSCO Corporation Compression Cable Lug CSWS-650-38

Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.119 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWS MODEL
Datasheet
Description
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.119 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - CSWS-650-38 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
CSWS-650-38
Compression Cable Lug CSWS-650-38
SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL PINK COLOR 3.119 INCH OVERALL LENGTH 1.375 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 650 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE I-99 DIE INDEX 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE SURECRIMP[R] BRAND INNER DIAMETER 0.958 INCH OUTER DIAMETER 1.217 INCH WITH CHAMFERED TYPE CABLE ENTRY CSWS MODEL
  • SEAMLESS ELECTRO TIN PLATED COPPER MATERIAL
  • PINK COLOR
  • 3.119 INCH OVERALL LENGTH
  • 1.375 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 650 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • I-99 DIE INDEX
  • 0.875 INCH L X 1.764 INCH W X 0.259 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • SURECRIMP[R] BRAND
  • INNER DIAMETER 0.958 INCH
  • OUTER DIAMETER 1.217 INCH
  • WITH CHAMFERED TYPE CABLE ENTRY
  • CSWS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CSWS-650-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Un-insulated Ferrules - 2791.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 3/0
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details