SADDLE TYPE
HIGH STRENGTH CAST BRONZE MATERIAL
1-1/4 INCH OVERALL LENGTH
8 AWG SOLID MIN. CONDUCTOR SIZE
4/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL 8M24 APPROVAL
1 CONDUCTOR(S)
1/4 INCH STUD SIZE
5/8 INCH L X 9/16 INCH W X 3/16 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
VOLTAGE RATING 2000 V
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 25
HL MODEL
ILSCO Corporation
Done
Datasheet
Description
SADDLE TYPE
HIGH STRENGTH CAST BRONZE MATERIAL
1-1/4 INCH OVERALL LENGTH
8 AWG SOLID MIN. CONDUCTOR SIZE
4/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL 8M24 APPROVAL
1 CONDUCTOR(S)
1/4 INCH STUD SIZE
5/8 INCH L X 9/16 INCH W X 3/16 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
VOLTAGE RATING 2000 V
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 25
HL MODEL
SADDLE TYPE
HIGH STRENGTH CAST BRONZE MATERIAL
1-1/4 INCH OVERALL LENGTH
8 AWG SOLID MIN. CONDUCTOR SIZE
4/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
UL 8M24 APPROVAL
1 CONDUCTOR(S)
1/4 INCH STUD SIZE
5/8 INCH L X 9/16 INCH W X 3/16 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
VOLTAGE RATING 2000 V
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 25
HL MODEL