ILSCO Corporation Grounding Connector GRF-250A

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-1/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 5/16 INCH HEX STUD SIZE 1/2 INCH-13 TPI INCLUDES THREADED FEMALE DESIGN GRF MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-1/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 5/16 INCH HEX STUD SIZE 1/2 INCH-13 TPI INCLUDES THREADED FEMALE DESIGN GRF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - GRF-250A - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
GRF-250A
Grounding Connector GRF-250A
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 2-1/8 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE ROHS COMPLIANT SCREW SIZE 5/16 INCH HEX STUD SIZE 1/2 INCH-13 TPI INCLUDES THREADED FEMALE DESIGN GRF MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • ELECTRO-TIN PLATED FINISH
  • 2-1/8 INCH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION
  • 1/0 AWG TO 250 KCMIL CONDUCTOR SIZE
  • ROHS COMPLIANT
  • SCREW SIZE 5/16 INCH HEX
  • STUD SIZE 1/2 INCH-13 TPI
  • INCLUDES THREADED FEMALE DESIGN
  • GRF MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GRF-250A
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2394.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details