ILSCO Corporation Mechanical Multiple Cable Tap PBTD-14-250

Description
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 14 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 12.89 INCH L X 2.13 INCH W X 2.17 INCH H CURRENT RATING 290 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTD MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 14 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 12.89 INCH L X 2.13 INCH W X 2.17 INCH H CURRENT RATING 290 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-14-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-14-250
Mechanical Multiple Cable Tap PBTD-14-250
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 14 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 12.89 INCH L X 2.13 INCH W X 2.17 INCH H CURRENT RATING 290 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTD MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 14 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 12.89 INCH L X 2.13 INCH W X 2.17 INCH H
  • CURRENT RATING 290 AMPERE
  • SCREW SIZE 5/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
  • PBTD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-14-250
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers