ILSCO Corporation Cable to Cable Compression Overhead Tap GGC-7

Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998 DIE INDEX 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE 3/0 AWG TO 250 KCMIL STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.6 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 5/8 TO 3/4 INCH GGC MODEL
Datasheet
Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998 DIE INDEX 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE 3/0 AWG TO 250 KCMIL STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.6 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 5/8 TO 3/4 INCH GGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - GGC-7 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
GGC-7
Cable to Cable Compression Overhead Tap GGC-7
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998 DIE INDEX 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE 3/0 AWG TO 250 KCMIL STRANDED TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.6 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 5/8 TO 3/4 INCH GGC MODEL
  • 6 SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • 998 DIE INDEX
  • 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE
  • 3/0 AWG TO 250 KCMIL STRANDED TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 2.6 INCH L X 0.75 INCH W
  • TEMPERATURE RATING 90 DEG C
  • GROUND ROD SIZE 5/8 TO 3/4 INCH
  • GGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGC-7
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2209.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Bootlace Ferrules - 1787296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details