ILSCO Corporation Mechanical Single Cable Tap DBA-1000S

Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 3-3/16 INCH W X 3-1/2 INCH H INCLUDES NEOPRENE WASHER DBA-S MODEL
Datasheet
Description
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 3-3/16 INCH W X 3-1/2 INCH H INCLUDES NEOPRENE WASHER DBA-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - DBA-1000S - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
DBA-1000S
Mechanical Single Cable Tap DBA-1000S
WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL 500 KCMIL MIN. RUN CONDUCTOR SIZE 1000 KCMIL MAX. RUN CONDUCTOR SIZE 3/0 AWG MIN. TAP CONDUCTOR SIZE 1000 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER BAR INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 3-3/16 INCH W X 3-1/2 INCH H INCLUDES NEOPRENE WASHER DBA-S MODEL
  • WAX PLATED HIGH STRENGTH HEAT TREATED ALUMINUM ALLOY MATERIAL
  • 500 KCMIL MIN. RUN CONDUCTOR SIZE
  • 1000 KCMIL MAX. RUN CONDUCTOR SIZE
  • 3/0 AWG MIN. TAP CONDUCTOR SIZE
  • 1000 KCMIL MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SPACER BAR INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • SIZE 3-3/16 INCH W X 3-1/2 INCH H
  • INCLUDES NEOPRENE WASHER
  • DBA-S MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number DBA-1000S
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Un-Insulated Ferrules - 2395.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details