ILSCO Corporation Mechanical Single Cable Tap IK-3

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 12 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 0.812 INCH W X 1.312 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 12 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 0.812 INCH W X 1.312 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-3 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-3
Mechanical Single Cable Tap IK-3
HIGH STRENGTH COPPER ALLOY MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 12 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 0.812 INCH W X 1.312 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 6 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2 AWG SOLID MAX. RUN CONDUCTOR SIZE
  • 12 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 2 AWG SOLID MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ROHS COMPATIBLE
  • SIZE 0.812 INCH W X 1.312 INCH H
  • TORQUE RATING 275 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-3
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data