ILSCO Corporation Mechanical Cable Lug E-650

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 6 1/4 INCH OVERALL LENGTH 600 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 9/16 INCH L X 2 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V E MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 6 1/4 INCH OVERALL LENGTH 600 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 9/16 INCH L X 2 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - E-650 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
E-650
Mechanical Cable Lug E-650
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 6 1/4 INCH OVERALL LENGTH 600 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 9/16 INCH L X 2 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 1 VOLTAGE RATING 2000 V E MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 6 1/4 INCH OVERALL LENGTH
  • 600 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3 9/16 INCH L X 2 INCH W X 0.25 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 3/8 INCH HEX SOCKET SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • VOLTAGE RATING 2000 V
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number E-650
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details