ILSCO Corporation Mechanical Cable Lug PB4-600-2N

Description
CHAMFERED WIRE ENTRY/STACKED TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/8 INCH L X 2-15/32 INCH W X 3/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 3 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 PB4 MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY/STACKED TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/8 INCH L X 2-15/32 INCH W X 3/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 3 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 PB4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PB4-600-2N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
PB4-600-2N
Mechanical Cable Lug PB4-600-2N
CHAMFERED WIRE ENTRY/STACKED TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/8 INCH L X 2-15/32 INCH W X 3/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 3 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 PB4 MODEL
  • CHAMFERED WIRE ENTRY/STACKED TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 5-11/16 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 4 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-1/8 INCH L X 2-15/32 INCH W X 3/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SCREW TYPE
  • SIZE 3 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • PB4 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PB4-600-2N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Crocodile Clips - 1902768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details