350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
500 KCMIL (MAIN), 1/0 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
4 PORT(S)
IN-LINE CABLE ENTRY
ROHS COMPLIANT
STYLE PARALLEL
INCLUDES INSULATING COVER
SIZE 2-31/32 INCH L X 1-1/4 INCH W X 1-11/16 INCH H
SCREW SIZE 3/8 INCH HEX (MAIN), SCREW TYPE SLOT (TAP)
TEMPERATURE RATING 90 DEG C
GT4T MODEL
ILSCO Corporation
Done
Datasheet
Description
350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
500 KCMIL (MAIN), 1/0 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
4 PORT(S)
IN-LINE CABLE ENTRY
ROHS COMPLIANT
STYLE PARALLEL
INCLUDES INSULATING COVER
SIZE 2-31/32 INCH L X 1-1/4 INCH W X 1-11/16 INCH H
SCREW SIZE 3/8 INCH HEX (MAIN), SCREW TYPE SLOT (TAP)
TEMPERATURE RATING 90 DEG C
GT4T MODEL
350 KCMIL (MAIN), 14 AWG (COPPER, TAP), 12 AWG (ALUMINUM, TAP) MIN. CONDUCTOR SIZE
500 KCMIL (MAIN), 1/0 AWG (ALUMINUM/COPPER, TAP) MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
4 PORT(S)
IN-LINE CABLE ENTRY
ROHS COMPLIANT
STYLE PARALLEL
INCLUDES INSULATING COVER
SIZE 2-31/32 INCH L X 1-1/4 INCH W X 1-11/16 INCH H
SCREW SIZE 3/8 INCH HEX (MAIN), SCREW TYPE SLOT (TAP)
TEMPERATURE RATING 90 DEG C
GT4T MODEL