ILSCO Corporation Mechanical Cable Lug H-400

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 5-5/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 3-15/16 INCH L X 1-1/2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 H MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 5-5/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 3-15/16 INCH L X 1-1/2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 H MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - H-400 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
H-400
Mechanical Cable Lug H-400
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 5-5/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 3-15/16 INCH L X 1-1/2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 H MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 5-5/8 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 3-15/16 INCH L X 1-1/2 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SOCKET SCREW TYPE
  • SIZE 2-9/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • H MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number H-400
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details