ILSCO Corporation Compression Cable Splice CTL-1/0

Description
CENTER WIRE STOP TYPE 2.875 INCH 0.39 INCH INNER DIAMETER 0.515 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 CTL MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 2.875 INCH 0.39 INCH INNER DIAMETER 0.515 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 CTL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CTL-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CTL-1/0
Compression Cable Splice CTL-1/0
CENTER WIRE STOP TYPE 2.875 INCH 0.39 INCH INNER DIAMETER 0.515 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR CODE LONG WITH CHAMFERED END BARREL TYPE APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 10 CTL MODEL
  • CENTER WIRE STOP TYPE
  • 2.875 INCH
  • 0.39 INCH INNER DIAMETER
  • 0.515 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • PINK COLOR CODE
  • LONG WITH CHAMFERED END BARREL TYPE
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 10
  • CTL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CTL-1/0
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details