ILSCO Corporation Compression Cable Splice CTL-1000

Description
CENTER WIRE STOP TYPE 6.125 INCH 6.125 LENGTH IN INCH 1.172 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG WITH CHAMFERED END BARREL BARREL TYPE ILSCO[R] BRAND APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CTL MODEL
Datasheet
Description
CENTER WIRE STOP TYPE 6.125 INCH 6.125 LENGTH IN INCH 1.172 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG WITH CHAMFERED END BARREL BARREL TYPE ILSCO[R] BRAND APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CTL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - CTL-1000 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Splice
CTL-1000
Compression Cable Splice CTL-1000
CENTER WIRE STOP TYPE 6.125 INCH 6.125 LENGTH IN INCH 1.172 INCH INNER DIAMETER 1.5 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG WITH CHAMFERED END BARREL BARREL TYPE ILSCO[R] BRAND APPLICATION GROUNDING AND BONDING TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 CTL MODEL
  • CENTER WIRE STOP TYPE
  • 6.125 INCH
  • 6.125 LENGTH IN INCH
  • 1.172 INCH INNER DIAMETER
  • 1.5 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 486A, UL 486B, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL
  • 1000 KCMIL CONDUCTOR SIZE
  • WHITE COLOR CODE
  • LONG WITH CHAMFERED END BARREL BARREL TYPE
  • ILSCO[R] BRAND
  • APPLICATION GROUNDING AND BONDING
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • CTL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number CTL-1000
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PTFE Insulated Split Fork Terminal - 11111 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details