ILSCO Corporation Insulation Piercing/Displacement Connector IPC-4/0-6-B

Description
SPLICE, TAP CONNECTION TYPE 4 TO 4/0 AWG (MAIN), 14 TO 6 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 12 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 60 AMPERE (ALUMINUM), 75 AMPERE (COPPER) TORQUE RATING 13 LB-FT BOLT SIZE 1/2 INCH SIZE 1-27/64 INCH L X 1 INCH W X 1-7/8 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet
Description
SPLICE, TAP CONNECTION TYPE 4 TO 4/0 AWG (MAIN), 14 TO 6 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 12 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 60 AMPERE (ALUMINUM), 75 AMPERE (COPPER) TORQUE RATING 13 LB-FT BOLT SIZE 1/2 INCH SIZE 1-27/64 INCH L X 1 INCH W X 1-7/8 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Piercing/Displacement Connector - IPC-4/0-6-B - ILSCO Corporation
Cincinnati, OH, USA
Insulation Piercing/Displacement Connector
IPC-4/0-6-B
Insulation Piercing/Displacement Connector IPC-4/0-6-B
SPLICE, TAP CONNECTION TYPE 4 TO 4/0 AWG (MAIN), 14 TO 6 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 12 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 60 AMPERE (ALUMINUM), 75 AMPERE (COPPER) TORQUE RATING 13 LB-FT BOLT SIZE 1/2 INCH SIZE 1-27/64 INCH L X 1 INCH W X 1-7/8 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
  • SPLICE, TAP CONNECTION TYPE
  • 4 TO 4/0 AWG (MAIN), 14 TO 6 AWG (TAP) WIRE SIZE
  • UL 486A/B, UL 923F, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 12 STANDARD PACKAGE
  • COPPER/ALUMINUM WIRE TYPE
  • KUP-L-TAP[R] BRAND
  • ROHS COMPATIBLE
  • CURRENT RATING 60 AMPERE (ALUMINUM), 75 AMPERE (COPPER)
  • TORQUE RATING 13 LB-FT
  • BOLT SIZE 1/2 INCH
  • SIZE 1-27/64 INCH L X 1 INCH W X 1-7/8 INCH H
  • BODY MATERIAL NYLON
  • INCLUDES TIN PLATED COPPER CONTACT TEETH
  • IPC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IPC-4/0-6-B
Product Name Insulation Piercing/Displacement Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Terminals - Specialized Connectors - 36-11360-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details