ILSCO Corporation Mechanical Cable Lug D-2740

Description
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 1-9/64 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 9/16 INCH-24 TPI HEX HEAD SCREW TYPE ROHS COMPLIANT VOLTAGE RATING 2000 V SIZE 13/16 INCH W X 1-5/8 INCH H INCLUDES PRESSURE PLATE CO-PP MODEL
Datasheet
Description
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 1-9/64 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 9/16 INCH-24 TPI HEX HEAD SCREW TYPE ROHS COMPLIANT VOLTAGE RATING 2000 V SIZE 13/16 INCH W X 1-5/8 INCH H INCLUDES PRESSURE PLATE CO-PP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D-2740 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
D-2740
Mechanical Cable Lug D-2740
BOX TYPE ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL 1-9/64 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486A/B, CSA APPROVAL 9/16 INCH-24 TPI HEX HEAD SCREW TYPE ROHS COMPLIANT VOLTAGE RATING 2000 V SIZE 13/16 INCH W X 1-5/8 INCH H INCLUDES PRESSURE PLATE CO-PP MODEL
  • BOX TYPE
  • ELECTROLYTIC SEAMLESS TIN PLATED COPPER BODY, STEEL SCREW MATERIAL
  • 1-9/64 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, CSA APPROVAL
  • 9/16 INCH-24 TPI HEX HEAD SCREW TYPE
  • ROHS COMPLIANT
  • VOLTAGE RATING 2000 V
  • SIZE 13/16 INCH W X 1-5/8 INCH H
  • INCLUDES PRESSURE PLATE
  • CO-PP MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number D-2740
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Swage Mount Solder Lug - 1268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details