ILSCO Corporation Insulation Piercing/Displacement Connector IPC-1/0-2

Description
SPLICE, TAP CONNECTION TYPE 8 TO 1/0 AWG (MAIN), 8 TO 2 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 12 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 100 AMPERE (ALUMINUM), 130 AMPERE (COPPER) TORQUE RATING 16 LB-FT BOLT SIZE 1/2 INCH SIZE 1-7/32 INCH L X 1-15/32 INCH W X 2-5/16 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet
Description
SPLICE, TAP CONNECTION TYPE 8 TO 1/0 AWG (MAIN), 8 TO 2 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 12 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 100 AMPERE (ALUMINUM), 130 AMPERE (COPPER) TORQUE RATING 16 LB-FT BOLT SIZE 1/2 INCH SIZE 1-7/32 INCH L X 1-15/32 INCH W X 2-5/16 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Piercing/Displacement Connector - IPC-1/0-2 - ILSCO Corporation
Cincinnati, OH, USA
Insulation Piercing/Displacement Connector
IPC-1/0-2
Insulation Piercing/Displacement Connector IPC-1/0-2
SPLICE, TAP CONNECTION TYPE 8 TO 1/0 AWG (MAIN), 8 TO 2 AWG (TAP) WIRE SIZE UL 486A/B, UL 923F, CSA APPROVAL 300 V, 480 V STAR VOLTAGE RATING 90 DEG C TEMPERATURE RATING 12 STANDARD PACKAGE COPPER/ALUMINUM WIRE TYPE KUP-L-TAP[R] BRAND ROHS COMPATIBLE CURRENT RATING 100 AMPERE (ALUMINUM), 130 AMPERE (COPPER) TORQUE RATING 16 LB-FT BOLT SIZE 1/2 INCH SIZE 1-7/32 INCH L X 1-15/32 INCH W X 2-5/16 INCH H BODY MATERIAL NYLON INCLUDES TIN PLATED COPPER CONTACT TEETH IPC MODEL
  • SPLICE, TAP CONNECTION TYPE
  • 8 TO 1/0 AWG (MAIN), 8 TO 2 AWG (TAP) WIRE SIZE
  • UL 486A/B, UL 923F, CSA APPROVAL
  • 300 V, 480 V STAR VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 12 STANDARD PACKAGE
  • COPPER/ALUMINUM WIRE TYPE
  • KUP-L-TAP[R] BRAND
  • ROHS COMPATIBLE
  • CURRENT RATING 100 AMPERE (ALUMINUM), 130 AMPERE (COPPER)
  • TORQUE RATING 16 LB-FT
  • BOLT SIZE 1/2 INCH
  • SIZE 1-7/32 INCH L X 1-15/32 INCH W X 2-5/16 INCH H
  • BODY MATERIAL NYLON
  • INCLUDES TIN PLATED COPPER CONTACT TEETH
  • IPC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IPC-1/0-2
Product Name Insulation Piercing/Displacement Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details