ILSCO Corporation Mechanical Cable Lug MU-350

Description
ELECTROLYTIC COPPER MATERIAL 3-5/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-13/16 INCH L X 1-7/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C COLLAR STYLE ROUND PACKAGING QUANTITY 6 MU MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 3-5/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-13/16 INCH L X 1-7/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C COLLAR STYLE ROUND PACKAGING QUANTITY 6 MU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - MU-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
MU-350
Mechanical Cable Lug MU-350
ELECTROLYTIC COPPER MATERIAL 3-5/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-13/16 INCH L X 1-7/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C COLLAR STYLE ROUND PACKAGING QUANTITY 6 MU MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 3-5/16 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1-13/16 INCH L X 1-7/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • SIZE 1-9/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • COLLAR STYLE ROUND
  • PACKAGING QUANTITY 6
  • MU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number MU-350
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1901982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details