ILSCO Corporation Compression Cable Tap GGA-6

Description
250 KCMIL (SIDE A/B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998/999 DIE INDEX CABLE TO GROUND ROD SIZE 5/8 TO 3/4 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet
Description
250 KCMIL (SIDE A/B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998/999 DIE INDEX CABLE TO GROUND ROD SIZE 5/8 TO 3/4 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - GGA-6 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
GGA-6
Compression Cable Tap GGA-6
250 KCMIL (SIDE A/B) MIN. RUN CONDUCTOR SIZE 500 KCMIL (SIDE A/B) MAX. RUN CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 467, UL 667P, CSA APPROVAL HIGH STRENGTH COPPER ALLOY BODY MATERIAL 998/999 DIE INDEX CABLE TO GROUND ROD SIZE 5/8 TO 3/4 INCH (SIDE A) TEMPERATURE RATING 90 DEG C GGA MODEL
  • 250 KCMIL (SIDE A/B) MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL (SIDE A/B) MAX. RUN CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 667P, CSA APPROVAL
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • 998/999 DIE INDEX
  • CABLE TO GROUND ROD SIZE 5/8 TO 3/4 INCH (SIDE A)
  • TEMPERATURE RATING 90 DEG C
  • GGA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGA-6
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1901988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
#4 Stud Solder Lug - 7328 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers