ILSCO Corporation Mechanical Single Cable Tap GTT-0-0

Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE T-TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-9/16 INCH L X 3/4 INCH W X 1-1/8 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTT MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE T-TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-9/16 INCH L X 3/4 INCH W X 1-1/8 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - GTT-0-0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
GTT-0-0
Mechanical Single Cable Tap GTT-0-0
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2 AWG MIN. RUN CONDUCTOR SIZE 1/0 AWG MAX. RUN CONDUCTOR SIZE 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE T-TAP INSTALLATION ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING SIZE 1-9/16 INCH L X 3/4 INCH W X 1-1/8 INCH H SCREW TYPE SLOTTED (MAIN/TAP) TEMPERATURE RATING 90 DEG C GTT MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2 AWG MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG MAX. RUN CONDUCTOR SIZE
  • 14 AWG (COPPER), 12 AWG (ALUMINUM) MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG (ALUMINUM/COPPER) MAX. TAP CONDUCTOR SIZE
  • T-TAP INSTALLATION
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SIZE 1-9/16 INCH L X 3/4 INCH W X 1-1/8 INCH H
  • SCREW TYPE SLOTTED (MAIN/TAP)
  • TEMPERATURE RATING 90 DEG C
  • GTT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GTT-0-0
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Quick Fit .250
Specs
Material Brass
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Insulated Ferrules - 2622.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details