SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GREEN COLOR
3.434 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-94 DIE INDEX
1.25 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.92 INCH ID X 1.187 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
ILSCO Corporation
Done
Datasheet
Description
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GREEN COLOR
3.434 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-94 DIE INDEX
1.25 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.92 INCH ID X 1.187 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GREEN COLOR
3.434 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-94 DIE INDEX
1.25 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE
1 PAD HOLE(S)
STANDARD BARREL TYPE
SURECRIMP[R] BRAND
ROHS COMPATIBLE
SIZE 0.92 INCH ID X 1.187 INCH OD
BARREL TYPE CHAMFERED ENTRY
TEMPERATURE RATING 90 DEG C
CSWS MODEL
SEAMLESS ELECTRO-TIN PLATED COPPER MATERIAL
GREEN COLOR
3.434 INCH OVERALL LENGTH
1.375 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 453G, UL 467, UL 486A/B, CSA APPROVAL
35 KV VOLTAGE RATING
600 KCMIL CONDUCTOR SIZE
1/2 INCH STUD SIZE
I-94 DIE INDEX
1.25 INCH L X 1.712 INCH W X 0.267 INCH THK PAD SIZE