ILSCO Corporation Cable to Cable Compression Overhead Tap GGC-8

Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 999/1011 DIE INDEX 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE 350 TO 500 KCMIL SOLID TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.9 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 5/8 TO 3/4 INCH GGC MODEL
Datasheet
Description
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 999/1011 DIE INDEX 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE 350 TO 500 KCMIL SOLID TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.9 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 5/8 TO 3/4 INCH GGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable to Cable Compression Overhead Tap - GGC-8 - ILSCO Corporation
Cincinnati, OH, USA
Cable to Cable Compression Overhead Tap
GGC-8
Cable to Cable Compression Overhead Tap GGC-8
6 SHAPE COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL 999/1011 DIE INDEX 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE 350 TO 500 KCMIL SOLID TAP CONDUCTOR SIZE ROHS COMPATIBLE SIZE 2.9 INCH L X 0.75 INCH W TEMPERATURE RATING 90 DEG C GROUND ROD SIZE 5/8 TO 3/4 INCH GGC MODEL
  • 6 SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • 999/1011 DIE INDEX
  • 250 TO 500 KCMIL SOLID RUN CONDUCTOR SIZE
  • 350 TO 500 KCMIL SOLID TAP CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • SIZE 2.9 INCH L X 0.75 INCH W
  • TEMPERATURE RATING 90 DEG C
  • GROUND ROD SIZE 5/8 TO 3/4 INCH
  • GGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number GGC-8
Product Name Cable to Cable Compression Overhead Tap
Terminal Type Wire Lug; Cable to Cable Compression Overhead Tap
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
#8 Stud Solder Lug - 7333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details