ILSCO Corporation Mechanical Cable Lug E-125

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-15/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1-7/8 INCH L X 5/8 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1-11/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 E MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-15/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1-7/8 INCH L X 5/8 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1-11/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - E-125 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
E-125
Mechanical Cable Lug E-125
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-15/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 1-7/8 INCH L X 5/8 INCH W PAD SIZE 2 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1-11/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 E MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2-15/16 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 1-7/8 INCH L X 5/8 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 1-11/32 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 25
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number E-125
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details