ILSCO Corporation Mechanical Single Cable Tap IK3-4

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE THREE WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 23/32 INCH W X 1 19/32 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 IK3 MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE THREE WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 23/32 INCH W X 1 19/32 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 IK3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK3-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK3-4
Mechanical Single Cable Tap IK3-4
HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 16 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE THREE WIRE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 453-G, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 23/32 INCH W X 1 19/32 INCH H TORQUE RATING 165 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 IK3 MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 8 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MAX. RUN CONDUCTOR SIZE
  • 16 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 4 AWG SOLID MAX. TAP CONDUCTOR SIZE
  • THREE WIRE SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 23/32 INCH W X 1 19/32 INCH H
  • TORQUE RATING 165 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 100
  • IK3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK3-4
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2815.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Ring Terminals - 1788678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details