ILSCO Corporation Mechanical Cable Lug PB2-300

Description
CHAMFERED WIRE ENTRY/STACKED, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH LENGTH X 1 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 2-5/16 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C NUMBER OF PORT 2 PB MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY/STACKED, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH LENGTH X 1 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 2-5/16 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C NUMBER OF PORT 2 PB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PB2-300 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
PB2-300
Mechanical Cable Lug PB2-300
CHAMFERED WIRE ENTRY/STACKED, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 2 CONDUCTOR(S) 5/16 INCH STUD SIZE 1 INCH LENGTH X 1 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 5/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 2-5/16 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C NUMBER OF PORT 2 PB MODEL
  • CHAMFERED WIRE ENTRY/STACKED, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 300 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/486A/B, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1 INCH LENGTH X 1 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • 5/16 INCH HEX HEAD SCREW TYPE
  • ROHS COMPLIANT
  • OVERALL HEIGHT 2-5/16 INCH
  • VOLTAGE RATING 35 KILOVOLT
  • TEMPERATURE RATING 90 DEG C
  • NUMBER OF PORT 2
  • PB MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - PB2-300 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
PB2-300
ILSC Mechanical Lugs PB2-300
AL MEC 300-6 21/64 T UL

AL MEC 300-6 21/64 T UL

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number PB2-300 PB2-300
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Swage Mount Solder Lug - 1268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details