ILSCO Corporation Mechanical Single Cable Tap IK-10

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 0.5 INCH W X 0.719 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 0.5 INCH W X 0.719 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IK-10 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IK-10
Mechanical Single Cable Tap IK-10
HIGH STRENGTH COPPER ALLOY MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING ROHS COMPATIBLE SIZE 0.5 INCH W X 0.719 INCH H TORQUE RATING 80 LB-INCH TEMPERATURE RATING 90 DEG C IK MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 10 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ROHS COMPATIBLE
  • SIZE 0.5 INCH W X 0.719 INCH H
  • TORQUE RATING 80 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • IK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IK-10
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details