ILSCO Corporation Mechanical Multiple Cable Tap PBTD-4-350-M

Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 6.71 INCH L X 2.25 INCH W X 2.62 INCH H SCREW SIZE 5/16 INCH HEX MOUNTING HOLE SIZE 5/16 INCH CURRENT RATING 350 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 6.71 INCH L X 2.25 INCH W X 2.62 INCH H SCREW SIZE 5/16 INCH HEX MOUNTING HOLE SIZE 5/16 INCH CURRENT RATING 350 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-4-350-M - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-4-350-M
Mechanical Multiple Cable Tap PBTD-4-350-M
6 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 6.71 INCH L X 2.25 INCH W X 2.62 INCH H SCREW SIZE 5/16 INCH HEX MOUNTING HOLE SIZE 5/16 INCH CURRENT RATING 350 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 4 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 6.71 INCH L X 2.25 INCH W X 2.62 INCH H
  • SCREW SIZE 5/16 INCH HEX
  • MOUNTING HOLE SIZE 5/16 INCH
  • CURRENT RATING 350 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBTD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-4-350-M
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192046-6 - TE Connectivity
Specs
Features RoHS
View Details
Surface Mountable Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Insulated Ferrules - 2210.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details