ILSCO Corporation Mechanical Single Cable Tap IKS-500

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 4 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2.26 INCH W X 3 INCH H IKS MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 4 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2.26 INCH W X 3 INCH H IKS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - IKS-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
IKS-500
Mechanical Single Cable Tap IKS-500
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 400 KCMIL MIN. RUN CONDUCTOR SIZE 500 KCMIL MAX. RUN CONDUCTOR SIZE 4 AWG MIN. TAP CONDUCTOR SIZE 500 KCMIL MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SERRATED SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING SIZE 2.26 INCH W X 3 INCH H IKS MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 400 KCMIL MIN. RUN CONDUCTOR SIZE
  • 500 KCMIL MAX. RUN CONDUCTOR SIZE
  • 4 AWG MIN. TAP CONDUCTOR SIZE
  • 500 KCMIL MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SERRATED SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • SIZE 2.26 INCH W X 3 INCH H
  • IKS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number IKS-500
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Terminal, Pin, Through Hole, White; Product Range Keystone - 95M0701 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details