150µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
150µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, ZLJ Series, 150 - F, - 20%, 100 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 150UF 20% 100V RADIAL
ALUMINIUM ELECTROLYTIC CAPACITOR, ZLJ SERIES, 150 - F, - 20%, 100 V, 12.5 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1514-3-ND | 08X4775 | 100ZLJ150MG412.5X20 | 107641352 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlj Series, 150 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |