An axial lead aluminum electrolytic capacitor with a rated voltage of 450 WVDC, capacitance of 10 µF, maximum ESR of 41.4466 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 90 mA at +85°C. It measures 13x26 mm in dimensions and operates within a temperature range of -40°C to +85°C. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied.
10µF 450V Aluminum Electrolytic Capacitors Axial, Can 41.447Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10µF 450V
CAPACITOR, AXIAL, ELECTROLYTIC, 10UF, 450V, 12.5X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 10UF 20% 450V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106TTA450M | 1572-1037-ND | 2002-106TTA450M | 19022074 | 106TTA450M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |