Panasonic Tantalum - Polymer Capacitors - 16TQC47MYFT 16TQC47MYFT

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 721329-16TQC47MYFT Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 55mOhm at 100kHz Manufacturer Size Code: D15 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 721329-16TQC47MYFT Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 55mOhm at 100kHz Manufacturer Size Code: D15 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 16TQC47MYFT - 721329-16TQC47MYFT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - 16TQC47MYFT
721329-16TQC47MYFT
Tantalum - Polymer Capacitors - 16TQC47MYFT 721329-16TQC47MYFT
Manufacturer: Panasonic Electronic Components Win Source Part Number: 721329-16TQC47MYFT Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 47μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 55mOhm at 100kHz Manufacturer Size Code: D15 Categories: Capacitors Temperature Range - Operating: -55°C ~ 105°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 105°C

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 721329-16TQC47MYFT
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 47μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 55mOhm at 100kHz
Manufacturer Size Code: D15
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 2000 Hrs at 105°C

Buy Now
Singapore, Singapore
SMD 47uF 16V Capacitor
70-16TQC47MYFT
SMD 47uF 16V Capacitor 70-16TQC47MYFT
47uF 16V Ceramic Capacitor, 20% Tol, 2917 SMD Product overview: 16TQC47MYFT from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC47MYFT can be used for catalog matching and distributor lookup.

47uF 16V Ceramic Capacitor, 20% Tol, 2917 SMD Product overview: 16TQC47MYFT from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-16TQC47MYFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Μf, 16V, 20%, 2917; Capacitance Panasonic - 86Y9817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 20%, 2917; Capacitance Panasonic
86Y9817
Cap, 47Μf, 16V, 20%, 2917; Capacitance Panasonic 86Y9817
CAP, 47µF, 16V, 20%, 2917; Capacitance:47µF; Voltage Rating:16V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.055ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 47µF, 16V, 20%, 2917; Capacitance:47µF; Voltage Rating:16V; Product Range:POSCAP TQC Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.055ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Poscap,tqc Series Rohs Compliant Panasonic - 98W0253 - Newark, An Avnet Company
Chicago, IL, United States
Poscap,tqc Series Rohs Compliant Panasonic
98W0253
Poscap,tqc Series Rohs Compliant Panasonic 98W0253
POSCAP,TQC series RoHS Compliant: Yes

POSCAP,TQC series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 136869076 - Radwell International
Willingboro, NJ, United States
Capacitor
136869076
Capacitor 136869076
POSCAP, TQC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POSCAP, TQC SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tantalum - Polymer Capacitors - 16TQC47MYFT - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
16TQC47MYFT
Tantalum - Polymer Capacitors 16TQC47MYFT
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Supplier's Site Datasheet
CAP TANT POLY 47UF 16V 2917 - 590-16TQC47MYFT - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 47UF 16V 2917
590-16TQC47MYFT
CAP TANT POLY 47UF 16V 2917 590-16TQC47MYFT
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - 16TQC47MYFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
16TQC47MYFT
Capacitors - Tantalum - Polymer Capacitors 16TQC47MYFT
CAP TANT POLY 47UF 16V 2917

CAP TANT POLY 47UF 16V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 721329-16TQC47MYFT 70-16TQC47MYFT 86Y9817 98W0253 136869076 16TQC47MYFT 590-16TQC47MYFT 16TQC47MYFT
Product Name Tantalum - Polymer Capacitors - 16TQC47MYFT SMD 47uF 16V Capacitor Cap, 47Μf, 16V, 20%, 2917; Capacitance Panasonic Poscap,tqc Series Rohs Compliant Panasonic Capacitor Tantalum - Polymer Capacitors CAP TANT POLY 47UF 16V 2917 Capacitors - Tantalum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers