CAP, 200¦F, 260VAC, ALU ELEC, CAN, CAPACITANCE:200¦F, VOLTAGE RATING:260VAC, PRODUCT RANGE:MS SERIES, LIFETIME @ TEMPERATURE:500 HOURS @ 60¦C, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, DIAMETER:39MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM MOTOR START RUN
CAP, 200µF, 260VAC, ALU ELEC, CAN; Capacitance:200µF; Voltage Rating:260VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:± 10%; Capacitor Terminals:Quick Connect, Snap-In; Diameter:39mm; RoHS Compliant: Yes
| Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 106341048 | 200MS26ACMK1STD | 17AC7292 |
| Product Name | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 200Μf, 260Vac, Alu Elec, Can; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In |
| Technology | Single-Layer | ||
| Applications | Motors / Motor Starting; Motor Start | ||
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |