Kyocera Corporation Ceramic Capacitors 2225PC564KAT1A

Description
0.56µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5579-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5579-6-ND
Ceramic Capacitors 478-5579-6-ND
0.56µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

0.56µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5579-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5579-1-ND
Ceramic Capacitors 478-5579-1-ND
0.56µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

0.56µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5579-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5579-2-ND
Ceramic Capacitors 478-5579-2-ND
0.56µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

0.56µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
SMD 0.56uF 250V Capacitor - 60-2225PC564KAT1A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.56uF 250V Capacitor
60-2225PC564KAT1A
SMD 0.56uF 250V Capacitor 60-2225PC564KAT1A
Cap Ceramic 0.56uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC564KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.56uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC564KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.56uF 250V X7R 10% Pad SMD 2225 125°C T/R Product overview: 2225PC564KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.56uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.56uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-2225PC564KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 2225PC564KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225PC564KAT1A
Ceramic Capacitors 2225PC564KAT1A
CAP CER 0.56UF 250V X7R 2225

CAP CER 0.56UF 250V X7R 2225

Supplier's Site Datasheet
Capacitor - 21346165 - Radwell International
Willingboro, NJ, United States
Capacitor
21346165
Capacitor 21346165
PRICE/EA (MIN PURCH= 1000) CAPACITOR CERAMIC 0.56UF 250V, X7R, 2225; CAPACITANCE:0.56 F; CAPACITANCE TOLERANCE:10 ; DIELECTRIC CHARACTERISTIC:X7R; VOL. FREE 2 YEAR RADWELL WARRANTY

PRICE/EA (MIN PURCH= 1000) CAPACITOR CERAMIC 0.56UF 250V, X7R, 2225; CAPACITANCE:0.56 F; CAPACITANCE TOLERANCE:10 ; DIELECTRIC CHARACTERISTIC:X7R; VOL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5579-6-ND 478-5579-1-ND 60-2225PC564KAT1A 2225PC564KAT1A 21346165
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.56uF 250V Capacitor Ceramic Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF 560000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details