0.015µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
CERAMIC CAPACITOR 0.015UF 125V, Y5V, 20%, RADIAL; CAPACITANCE:15000PF;
CERAMIC CAPACITOR 0.015UF 125V, Y5V, 20%, RADIAL; Capacitance:15000pF;
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 125LS15-R-ND | 18391552 | 65K2768 |
| Product Name | Ceramic Capacitors | Capacitor | Ceramic Capacitor 0.015Uf 125V, Y5V, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |