Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 2222 085 67478

Description
4.7µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 54Ohm 1500 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 54Ohm 1500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC1175TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC1175TR-ND
Aluminum Electrolytic Capacitors BC1175TR-ND
4.7µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 54Ohm 1500 Hrs @ 85°C

4.7µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 54Ohm 1500 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 221037533 - Radwell International
Willingboro, NJ, United States
Capacitor
221037533
Capacitor 221037533
CAPACITOR, NONSTANDARD SMD, ALUMINUM ELETROLYTIC, 4.7UF, 40V, 20%,11.90X3.70X3.9MM . FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, NONSTANDARD SMD, ALUMINUM ELETROLYTIC, 4.7UF, 40V, 20%,11.90X3.70X3.9MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Capacitors Capacitors
Product Number BC1175TR-ND 221037533
Product Name Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers