The 158X473 is a metallized polyester radial lead X2 suppressor capacitor rated for 275/250 VAC, 60 Hz, with a capacitance of 0.047 µF and a tolerance of ±20%. It has a flame-retardant case meeting UL94V-0 and is approved by UL, CSA, VDE, and NEMKO. The component measures 17.0 mm in length, 5.5 mm in thickness, 12.5 mm in height, and has a 15.0 mm lead spacing. The operating temperature range is -40 °C to +100 °C, with a dissipation factor of 0.01 max at 1 kHz. Insulation resistance is 5,000 MΩ × µF min. Maximum pulse rise time is 1000 V/µs. The case is potted with end fill and features tinned copper clad steel leads.
X2 And Arc Suppression
Type X2 Suppressor Capacitors, Metallized Polyester / Radial Leads 0.047µF 250V
0.047µF Film Capacitor 275V Polyester, Metallized Radial
CAP FILM 0.047UF 20% 275VAC RAD
CAPACITOR, RADIAL BOX, POLYESTER FILM, .047UF, 250V, 20%, 15LS, 17X13X5 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158X473 | 2002-158X473 | 338-3243-ND | 158X473 | 17631491 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |