Vishay Precision Group Capacitors - Ceramic Capacitors 125LS10-R

Description
Win Source Part Number: 1360565-125LS10-R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Cera-Mite Series: Cera-Mite 125L Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 400VAC Ratings: X1, Y4 Applications: Safety Lead Spacing: 0.374" (9.50mm) Size / Dimension: 0.563" Dia (14.30mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5V (F) Lead Style: Straight
Request a Quote Datasheet
Description
Win Source Part Number: 1360565-125LS10-R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Cera-Mite Series: Cera-Mite 125L Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 400VAC Ratings: X1, Y4 Applications: Safety Lead Spacing: 0.374" (9.50mm) Size / Dimension: 0.563" Dia (14.30mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5V (F) Lead Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360565-125LS10-R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360565-125LS10-R
Capacitors - Ceramic Capacitors 1360565-125LS10-R
Win Source Part Number: 1360565-125LS10-R Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Cera-Mite Series: Cera-Mite 125L Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 400VAC Ratings: X1, Y4 Applications: Safety Lead Spacing: 0.374" (9.50mm) Size / Dimension: 0.563" Dia (14.30mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5V (F) Lead Style: Straight

Win Source Part Number: 1360565-125LS10-R
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Cera-Mite
Series: Cera-Mite 125L
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 400VAC
Ratings: X1, Y4
Applications: Safety
Lead Spacing: 0.374" (9.50mm)
Size / Dimension: 0.563" Dia (14.30mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5V (F)
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitors - 125LS10-R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
125LS10-R-ND
Ceramic Capacitors 125LS10-R-ND
10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

10000pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 10nF 400V Capacitor
60-125LS10-R
Through-Hole 10nF 400V Capacitor 60-125LS10-R
Ceramic Capacitor 10nF Y5V 400V Radial Through Hole Product overview: 125LS10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 400V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-125LS10-R can be used for catalog matching and distributor lookup.

Ceramic Capacitor 10nF Y5V 400V Radial Through Hole Product overview: 125LS10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 400V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-125LS10-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 48953682 - Radwell International
Willingboro, NJ, United States
Capacitor
48953682
Capacitor 48953682
CERAMIC CAPACITOR, 0.01UF, 125VAC, RADIAL; CAPACITANCE:0.01 F; PRODUCT RANGE:125L SERIES; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING X:-; VOLTAGE RATING Y:-; PACKAGING:EACH; OPERATING TEMPERATURE MIN:-30 C; FEATURES:AC LINE RATED ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CERAMIC CAPACITOR, 0.01UF, 125VAC, RADIAL; CAPACITANCE:0.01 F; PRODUCT RANGE:125L SERIES; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING X:-; VOLTAGE RATING Y:-; PACKAGING:EACH; OPERATING TEMPERATURE MIN:-30 C; FEATURES:AC LINE RATED ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor, 0.01Uf, 125Vac, Radial; Capacitance Vishay - 56K4844 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 125Vac, Radial; Capacitance Vishay
56K4844
Ceramic Capacitor, 0.01Uf, 125Vac, Radial; Capacitance Vishay 56K4844
CERAMIC CAPACITOR, 0.01UF, 125VAC, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 125VAC, RADIAL; Capacitance:10000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y4; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 - 70079806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4
70079806
Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 70079806
Capacitor;Ceramic;Ca p 0.01 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4

Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4

Supplier's Site
Ceramic Capacitors - 125LS10-R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
125LS10-R
Ceramic Capacitors 125LS10-R
CAP CER 10000PF 400VAC Y5V RDL

CAP CER 10000PF 400VAC Y5V RDL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360565-125LS10-R 125LS10-R-ND 60-125LS10-R 48953682 56K4844 70079806 125LS10-R
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Through-Hole 10nF 400V Capacitor Capacitor Ceramic Capacitor, 0.01Uf, 125Vac, Radial; Capacitance Vishay Capacitor;Ceramic;Cap 0.01 uF;Tol 20%;Vol-Rtg 400/125 VAC;Radial;X1/Y4 Ceramic Capacitors
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 10000 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 400 volts 400 volts 400 volts 125 to 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF0R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details