Axial lead aluminum electrolytic capacitor with a rated voltage of 250 WVDC, capacitance of 100 µF, maximum RMS ripple current of 450 mA at 120 Hz and 85°C, ESR of 3.316 Ω at 120 Hz and +20°C, and dimensions of 16 mm diameter by 41 mm length. Operating temperature range is -40°C to +85°C. Meets 2000-hour load life requirement at 85°C with rated voltage and ripple current applied.
100µF 250V Aluminum Electrolytic Capacitors Axial, Can 3.316Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 100µF 250V
CAP ALUM 100UF 20% 250V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 200V, 16X41.5 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107TTA250M | 1572-1310-ND | 2002-107TTA250M | 107TTA250M | 43764086 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |