Kyocera Corporation Ceramic Capacitors 18121C564KAT2A

Description
0.56µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10920-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10920-1-ND
Ceramic Capacitors 478-10920-1-ND
0.56µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.56µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10920-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10920-6-ND
Ceramic Capacitors 478-10920-6-ND
0.56µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.56µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10920-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10920-2-ND
Ceramic Capacitors 478-10920-2-ND
0.56µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

0.56µF ±10% 100V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18121C564KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
18121C564KAT2A
Ceramic Capacitors 18121C564KAT2A
CAP CER 0.56UF 100V X7R 1812

CAP CER 0.56UF 100V X7R 1812

Supplier's Site Datasheet
Capacitor - 16048445 - Radwell International
Willingboro, NJ, United States
Capacitor
16048445
Capacitor 16048445
CAPACITOR CERAMIC, 0.56UF, 100V, 10%, SMD 1812. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR CERAMIC, 0.56UF, 100V, 10%, SMD 1812. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor 0.56Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx - 36J9336 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.56Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
36J9336
Ceramic Capacitor 0.56Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx 36J9336
CERAMIC CAPACITOR 0.56UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.56µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.56UF 100V, X7R, 10%, 1812, FULL REEL; Capacitance:0.56µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-10920-1-ND 478-10920-6-ND 18121C564KAT2A 16048445 36J9336
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic Capacitor 0.56Uf 100V, X7R, 10%, 1812, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF 1.81E9 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers