The 108TTA063M is an axial lead aluminum electrolytic capacitor rated for 63 WVDC with a capacitance of 1000 µF. It has a maximum ESR of 0.1658 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1330 mA at 120 Hz and 85°C. The physical dimensions are 16 mm diameter by 31 mm length. It operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is specified as 0.04CV + 100 µA, whichever is greater. The part meets shelf life and load life criteria with specified limits on capacitance change, dissipation factor, and leakage current.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1000µF 63V
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 165.8mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1000UF 20% 63V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 1000UF, 63V, 16X31 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 108TTA063M | 2002-108TTA063M | 1572-1066-ND | 108TTA063M | 19022366 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |