Win Source Part Number: 1163032-16PX10000MEF
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.299" (33.00mm)
Standard Package: 400
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
Alternative Parts (Cross-Reference): 16PX10000MEFC 16X31.5;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 16PX10000MEFC16X315,
Ripple Current @ Low Frequency: 1.95 A @ 120 Hz
Ripple Current @ High Frequency: 2.2425 A @ 10 kHz
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
10000uF 16V Radial Aluminum Electrolytic Capacitor Product overview: 16PX10000MEFC16X31.5
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 16V, 20%, RADIAL; Capacitance:10000µF;
Aluminium Electrolytic Capacitor, PX Series, 10000 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes
CAPACITOR, RADIAL, ALUMINIUM ELECTROLYTIC, 10000UF, 16V, 20%, 16X31.5MM, LEAD SPACE 7.5MM, POLAR. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 10000UF 20% 16V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1163032-16PX10000MEFC16X31.5 | 1189-1125-ND | 58-16PX10000MEFC16X31.5 | 39T8557 | 08X4795 | 32252783 | 16PX10000MEFC16X31.5 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 10000uF 16V Capacitor | Aluminum Electrolytic Capacitor 10000Uf, 16V, 20%, Radial; Capacitance Rubycon | Aluminium Electrolytic Capacitor, Px Series, 10000 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts |