Vishay Precision Group Capacitor 192P104X9200

Description
FILM CAPACITOR; CAPACITANCE:0.1F; CAPACITANCE TOLERANCE: 10%; SERIES:192P; VOLTAGE RATING:200V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINATI. FREE 2 YEAR RADWELL WARRANTY
Description
FILM CAPACITOR; CAPACITANCE:0.1F; CAPACITANCE TOLERANCE: 10%; SERIES:192P; VOLTAGE RATING:200V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINATI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 18385559 - Radwell International
Willingboro, NJ, United States
Capacitor
18385559
Capacitor 18385559
FILM CAPACITOR; CAPACITANCE:0.1F; CAPACITANCE TOLERANCE: 10%; SERIES:192P; VOLTAGE RATING:200V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINATI. FREE 2 YEAR RADWELL WARRANTY

FILM CAPACITOR; CAPACITANCE:0.1F; CAPACITANCE TOLERANCE: 10%; SERIES:192P; VOLTAGE RATING:200V; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; TERMINATI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 18385559
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details