0.22µF Hermetically Sealed Tantalum Capacitors 100V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 0.22UF 10% 100V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC TANTALEX, .22UF, 100V, 10%, 3.4X7.2MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D224X9100A2B-ND | 3144-150D224X9100A2B | 150D224X9100A2B | 217610246 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitor |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | |
| Capacitance Tolerance | 10 (+/- %) |