0.1uF Ceramic Capacitor, Y5V, Radial, Through Hole Product overview: 20VLP10-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-20VLP10-R can be used for catalog matching and distributor lookup.
0.1µF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc
CERAMIC CAPACITOR 0.1UF, 400V, Y5V, 20%, RADIAL; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:400V; Voltage Rating Y:-; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CERAMIC CAPACITOR 0.1UF, 400V, Y5V, 20%, RADIAL; CAPACITANCE:0.1¦F; PRODUCT RANGE:20VL SERIES; CAPACITANCE TOLERANCE:¦ 20%; SUPPRESSION CLASS:X2; VOLTAGE RATING X:400V; VOLTAGE RATING Y:-; OPERATING TEMPERATURE MIN:-30¦C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP CER 0.1UF 400VAC Y5V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-20VLP10-R | BC3228-ND | 34K0493 | 31533607 | 20VLP10-R |
| Product Name | Through-Hole 0.1uF Capacitor | Ceramic Capacitors | Ceramic Capacitor 0.1Uf, 400V, Y5V, 20%, Radial; Capacitance Vishay | Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 100000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |