Kyocera Corporation Ceramic Capacitors 1812AC502KAT2A

Description
5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1812AC502KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812AC502KAT2ACT-ND
Ceramic Capacitors 478-1812AC502KAT2ACT-ND
5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812AC502KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812AC502KAT2ATR-ND
Ceramic Capacitors 478-1812AC502KAT2ATR-ND
5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1812AC502KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1812AC502KAT2ADKR-ND
Ceramic Capacitors 478-1812AC502KAT2ADKR-ND
5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

5000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Capacitor - 220445899 - Radwell International
Willingboro, NJ, United States
Capacitor
220445899
Capacitor 220445899
CERAMIC CAPACITOR, 5000 PF, 10%,1000V (1KV), X7R 1812 (4532 METRIC). FREE 2 YEAR RADWELL WARRANTY

CERAMIC CAPACITOR, 5000 PF, 10%,1000V (1KV), X7R 1812 (4532 METRIC). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey DigiKey Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 478-1812AC502KAT2ACT-ND 478-1812AC502KAT2ADKR-ND 220445899
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details