Aluminum electrolytic capacitor with axial leads, rated for 160 WVDC, 10 µF capacitance, and a maximum RMS ripple current of 80 mA at 120 Hz and +85°C. Available in a 8x20 mm dimensions package. Operates from -40°C to +85°C, with a dissipation factor of 0.2 at 120 Hz and 20°C. Configured for 2000 hours load life at 85°C with rated voltage and ripple current applied. Leakage current maximum is 0.01CV or 3 µA whichever is greater. Capacitance tolerance is +20% at 120 Hz and 20°C.
10µF 160V Aluminum Electrolytic Capacitors Axial, Can 33.157Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 10µF 160V
CAP ALUM 10UF 20% 160V AXIAL
ILLINOIS CAPACITOR Components 106TTA160M
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106TTA160M | 1572-1295-ND | 2002-106TTA160M | 106TTA160M | |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |