47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR51C476MU NEW GLOBAL PN 16V 47uF X A 581-KGM32LR51C476MU Product overview: 1210YD476MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210YD476MAT2A can be used for catalog matching and distributor lookup.
CAP CER 47UF 16V X5R 1210
CAPACITOR, CERAMIC, SMD, 47UF, 16V, 20%, 1210(3225 METRIC), 3.2X2.5MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM32LR51C476MUDKR-ND | 478-KGM32LR51C476MUCT-ND | 60-1210YD476MAT2A | 1210YD476MAT2A | 133815497 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 16V 47uF Capacitor | Ceramic Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |