Vishay Precision Group Capacitor 222211818221

Description
CAPACITOR ALUM ELEC 220UF, 63V, 20%, AXIAL; CAPACITANCE:220¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:63V; LIFE TIME @ TEMPERATURE:2000 HOURS @ 1. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITOR ALUM ELEC 220UF, 63V, 20%, AXIAL; CAPACITANCE:220¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:63V; LIFE TIME @ TEMPERATURE:2000 HOURS @ 1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 16318057 - Radwell International
Willingboro, NJ, United States
Capacitor
16318057
Capacitor 16318057
CAPACITOR ALUM ELEC 220UF, 63V, 20%, AXIAL; CAPACITANCE:220¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:63V; LIFE TIME @ TEMPERATURE:2000 HOURS @ 1. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELEC 220UF, 63V, 20%, AXIAL; CAPACITANCE:220¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:63V; LIFE TIME @ TEMPERATURE:2000 HOURS @ 1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Capacitors
Product Number 16318057
Product Name Capacitor
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details