The Type 150 series consists of axial lead metallized polyester capacitors for general-purpose applications including blocking, bypass, decoupling, smoothing, and timing. The part 150474J100DC, with a capacitance of 0.47 µF, rated voltage of 100 Vdc, and ±5% tolerance (J), is an axial leaded variant with a maximum length of 20.5 mm and maximum diameter of 0.8 mm. The device features a non-inductive winding, flame-retardant outer wrap meeting UL510, and epoxy end fill complying with UL94V-0. It operates from -55 °C to +125 °C with linear voltage derating at maximum temperature, and has a maximum self-inductance of 1 nH per mm of lead and body length. Soldering is rated at 260 °C for 10 seconds, and the insulation resistance is 10,000 MΩ·µF minimum.
0.47µF Film Capacitor 63V 100V Polyester, Metallized Axial
Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 0.47µF 100V
CAP FILM 0.47UF 5% 100VDC AXIAL
CAPACITOR, POLYESTER FILM, 0.47UF, 63V AC 100V DC, 10%, AXIAL, 150 SERIES, 7X20.5MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150474J100DC | 338-4260-ND | 2002-150474J100DC | 150474J100DC | 17434744 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |