Knowles Ceramic Capacitors 2225Y6300334KZT

Description
0.33µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2225Y6300334KZTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y6300334KZTCT-ND
Ceramic Capacitors 1608-2225Y6300334KZTCT-ND
0.33µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.33µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2225Y6300334KZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2225Y6300334KZTDKR-ND
Ceramic Capacitors 1608-2225Y6300334KZTDKR-ND
0.33µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

0.33µF ±10% 630V Ceramic Capacitor X7R 2225 (5763 Metric)

Buy Now Datasheet
Capacitor - 162443495 - Radwell International
Willingboro, NJ, United States
Capacitor
162443495
Capacitor 162443495
CAPACITOR, SMD, MLCC CERAMIC, .33UF 33NF, 630V, CASE SIZE 2225 5.7X6.3 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, MLCC CERAMIC, .33UF 33NF, 630V, CASE SIZE 2225 5.7X6.3 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - 2225Y6300334KZT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2225Y6300334KZT
Ceramic Capacitors 2225Y6300334KZT
330NF 2225 CASE SIZE 630V CERAMI

330NF 2225 CASE SIZE 630V CERAMI

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-2225Y6300334KZTCT-ND 1608-2225Y6300334KZTDKR-ND 162443495 2225Y6300334KZT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Polymer - 157XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details