Rubycon Corporation Aluminum Electrolytic Capacitors 200KXW330MEFC18X30

Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1171-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1171-ND
Aluminum Electrolytic Capacitors 1189-1171-ND
330µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

330µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200KXW330MEFC18X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200KXW330MEFC18X30
Capacitors - Aluminum Electrolytic Capacitors 200KXW330MEFC18X30
CAP ALUM 330UF 20% 200V RADIAL

CAP ALUM 330UF 20% 200V RADIAL

Supplier's Site
Capacitor - 32252895 - Radwell International
Willingboro, NJ, United States
Capacitor
32252895
Capacitor 32252895
CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF 200V, 20%, KXW SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, RADIAL, 18MM X 32MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF 200V, 20%, KXW SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, RADIAL, 18MM X 32MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Rubycon - 39T8647 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Rubycon
39T8647
Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Rubycon 39T8647
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 200V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 200V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Kxw Series, 330 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon - 39K1546 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Kxw Series, 330 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
39K1546
Aluminium Electrolytic Capacitor, Kxw Series, 330 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon 39K1546
Aluminium Electrolytic Capacitor, KXW Series, 330 - F, - 20%, 200 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KXW Series, 330 - F, - 20%, 200 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1171-ND 200KXW330MEFC18X30 32252895 39T8647 39K1546
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Kxw Series, 330 F, 20%, 200 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701118 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details